Roll form pipe markers eliminates need for precise measurement of pipe diameter - simply cut to the size you need from 30' long roll. B-946 Vinyl adheres to itself for easy wrap-around marker installation. Legend repeats 65 times per roll.
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 8 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: NONCONDENSABLE GAS.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 41565 | 754476-41565 |
| Product Name | Roll Form Pipe Markers | Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 8 in Height - 30 ft Length - Printed Msg = NONCONDENSABLE GAS with Left Arrow - 41565 |
| Marker Type | Adhesive Label | Adhesive Label |