Brady Corporation Maintenance Sign 41372

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41372 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41372
Maintenance Sign 41372
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41372-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41372-ND
Signs, Nameplates, Posters 2267-41372-ND
B555 7X10 BLU/BLK/WHT

B555 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 41372 - 754476-41372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 41372
754476-41372
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 41372 754476-41372
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41372 2267-41372-ND 754476-41372
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 41372
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details