Brady Corporation Maintenance Sign 41370

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41370 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41370
Maintenance Sign 41370
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41370-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41370-ND
Signs, Nameplates, Posters 2267-41370-ND
B555 7X10 BLU/BLK/WHT

B555 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE WIPE YOUR FEET UPON ENTERING - 41370 - 754476-41370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE WIPE YOUR FEET UPON ENTERING - 41370
754476-41370
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE WIPE YOUR FEET UPON ENTERING - 41370 754476-41370
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: NOTICE PLEASE WIPE YOUR FEET UPON ENTERING. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: NOTICE PLEASE WIPE YOUR FEET UPON ENTERING. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41370 2267-41370-ND 754476-41370
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE WIPE YOUR FEET UPON ENTERING - 41370
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details