Brady Corporation Maintenance Sign 41367

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41367 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41367
Maintenance Sign 41367
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41367-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41367-ND
Signs, Nameplates, Posters 2267-41367-ND
B555 10X14 BLU/BLK/WHT NOTICE

B555 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41367 - 754476-41367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41367
754476-41367
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41367 754476-41367
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41367 2267-41367-ND 754476-41367
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41367
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details