Brady Corporation Maintenance Sign 41366

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41366 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41366
Maintenance Sign 41366
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41366-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41366-ND
Signs, Nameplates, Posters 2267-41366-ND
B555 7X10 BLU/BLK/WHT NOTICE

B555 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41366 - 754476-41366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41366
754476-41366
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41366 754476-41366
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41366 2267-41366-ND 754476-41366
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 41366
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details