R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep space clear sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754476-41363 |
| Product Name | Brady B-555 Aluminum Rectangle White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 41363 |
| Materials of Construction | Metal; Aluminum |