B555 7X10 BLU/BLK/WHT NOTICE
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 41362 | 2267-41362-ND | 754476-41362 |
| Product Name | Fire Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 41362 |
| Safety / Warning Type | Fire / High Heat |