Brady Corporation Maintenance Sign 41359

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41359 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41359
Maintenance Sign 41359
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 41359 - 754476-41359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 41359
754476-41359
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 41359 754476-41359
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41359 754476-41359
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 41359
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details