Brady Corporation Maintenance Sign 41348

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41348 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41348
Maintenance Sign 41348
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41348-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41348-ND
Signs, Nameplates, Posters 2267-41348-ND
B555 7X10 BLU/BLK/WHT

B555 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRINKING WATER - 41348 - 754476-41348 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRINKING WATER - 41348
754476-41348
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRINKING WATER - 41348 754476-41348
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady water sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: NOTICE DRINKING WATER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady water sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: NOTICE DRINKING WATER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41348 2267-41348-ND 754476-41348
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRINKING WATER - 41348
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details