Brady Corporation Maintenance Sign 41342

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41342 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41342
Maintenance Sign 41342
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: NOTICE DEPOSIT WASTE HERE - 41342 - 754476-41342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: NOTICE DEPOSIT WASTE HERE - 41342
754476-41342
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: NOTICE DEPOSIT WASTE HERE - 41342 754476-41342
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: NOTICE DEPOSIT WASTE HERE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: NOTICE DEPOSIT WASTE HERE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41342 754476-41342
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: NOTICE DEPOSIT WASTE HERE - 41342
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details