Brady Corporation Maintenance Sign 41337

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 41337 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
41337
Maintenance Sign 41337
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41337-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41337-ND
Signs, Nameplates, Posters 2267-41337-ND
B555 10X14 BLK/YEL CAUTION THIS

B555 10X14 BLK/YEL CAUTION THIS

Buy Now Datasheet
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 41337 - 754476-41337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 41337
754476-41337
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 41337 754476-41337
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41337 2267-41337-ND 754476-41337
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 41337
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details