Brady Corporation Chemical & Hazardous Materials Sign 41281

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 41281 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
41281
Chemical & Hazardous Materials Sign 41281
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: CAUTION SECURE ALL TANKS CHAIN CYLINDERS - 41281 - 754476-41281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: CAUTION SECURE ALL TANKS CHAIN CYLINDERS - 41281
754476-41281
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: CAUTION SECURE ALL TANKS CHAIN CYLINDERS - 41281 754476-41281
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION SECURE ALL TANKS CHAIN CYLINDERS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION SECURE ALL TANKS CHAIN CYLINDERS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41281 754476-41281
Product Name Chemical & Hazardous Materials Sign Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: CAUTION SECURE ALL TANKS CHAIN CYLINDERS - 41281
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2658708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 1878891-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details