Brady Corporation Fire Sign 41252

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 41252 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
41252
Fire Sign 41252
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41252-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41252-ND
Signs, Nameplates, Posters 2267-41252-ND
B555 7X10 RED/BLK/WHT

B555 7X10 RED/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - TEXT: NO PARKING FIRE LANE KEEP CLEAR AT ALL TIMES - 41252 - 754476-41252 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - TEXT: NO PARKING FIRE LANE KEEP CLEAR AT ALL TIMES - 41252
754476-41252
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - TEXT: NO PARKING FIRE LANE KEEP CLEAR AT ALL TIMES - 41252 754476-41252
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NO PARKING FIRE LANE KEEP CLEAR AT ALL TIMES. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NO PARKING FIRE LANE KEEP CLEAR AT ALL TIMES. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41252 2267-41252-ND 754476-41252
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - TEXT: NO PARKING FIRE LANE KEEP CLEAR AT ALL TIMES - 41252
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details