Brady Corporation First Aid Sign 41250

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41250 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41250
First Aid Sign 41250
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41250-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41250-ND
Signs, Nameplates, Posters 2267-41250-ND
B555 7X10 WHT/GRN

B555 7X10 WHT/GRN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY SHOWER - 41250 - 754476-41250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY SHOWER - 41250
754476-41250
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY SHOWER - 41250 754476-41250
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: SAFETY SHOWER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: SAFETY SHOWER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41250 2267-41250-ND 754476-41250
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY SHOWER - 41250
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Wear ear protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details