Brady Corporation First Aid Sign 41249

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41249 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41249
First Aid Sign 41249
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41249 - 754476-41249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41249
754476-41249
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41249 754476-41249
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady accident notice sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady accident notice sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41249 754476-41249
Product Name First Aid Sign Brady B-555 Aluminum Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41249
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286115 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details