Brady Corporation First Aid Sign 41248

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41248 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41248
First Aid Sign 41248
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41248 - 754476-41248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41248
754476-41248
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41248 754476-41248
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41248 754476-41248
Product Name First Aid Sign Brady B-555 Aluminum Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 41248
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details