Brady Corporation First Aid Sign 41245

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41245 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41245
First Aid Sign 41245
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41245-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41245-ND
Signs, Nameplates, Posters 2267-41245-ND
B555 10X14 BLUE/WHT

B555 10X14 BLUE/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: HOW TO LIFT CORRECTLY - 41245 - 754476-41245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: HOW TO LIFT CORRECTLY - 41245
754476-41245
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: HOW TO LIFT CORRECTLY - 41245 754476-41245
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safe lifting sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safe lifting sign is manufactured with the following image: right way to lift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: HOW TO LIFT CORRECTLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safe lifting sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safe lifting sign is manufactured with the following image: right way to lift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: HOW TO LIFT CORRECTLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41245 2267-41245-ND 754476-41245
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: HOW TO LIFT CORRECTLY - 41245
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep Clear
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details