Brady Corporation First Aid Sign 41244

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41244 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41244
First Aid Sign 41244
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41244-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41244-ND
Signs, Nameplates, Posters 2267-41244-ND
B555 7X10 BLU/WHT

B555 7X10 BLU/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 41244 - 754476-41244 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 41244
754476-41244
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 41244 754476-41244
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safe lifting sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is designed with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safe lifting sign is printed with the following image: right way to lift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: HOW TO LIFT CORRECTLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safe lifting sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is designed with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safe lifting sign is printed with the following image: right way to lift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: HOW TO LIFT CORRECTLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41244 2267-41244-ND 754476-41244
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 41244
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details