Brady Corporation First Aid Sign 41243

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41243 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41243
First Aid Sign 41243
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41243-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41243-ND
Signs, Nameplates, Posters 2267-41243-ND
B555 10X14 RED/WHT

B555 10X14 RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 41243 - 754476-41243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 41243
754476-41243
Brady B-555 Aluminum Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 41243 754476-41243
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency 911 sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency 911 sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: IN CASE OF EMERGENCY DIAL 911. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency 911 sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency 911 sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: IN CASE OF EMERGENCY DIAL 911. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41243 2267-41243-ND 754476-41243
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 41243
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details