Brady Corporation First Aid Sign 41237

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41237 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41237
First Aid Sign 41237
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41237-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41237-ND
Signs, Nameplates, Posters 2267-41237-ND
B555 10X14 GRN/WHT

B555 10X14 GRN/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 41237 - 754476-41237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 41237
754476-41237
Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 41237 754476-41237
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID ROOM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID ROOM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41237 2267-41237-ND 754476-41237
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 41237
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details