Brady Corporation First Aid Sign 41229

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41229 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41229
First Aid Sign 41229
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41229-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41229-ND
Signs, Nameplates, Posters 2267-41229-ND
B555, 7H X10W, WHT/GRN, EYEWASH

B555, 7H X10W, WHT/GRN, EYEWASH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 41229 - 754476-41229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 41229
754476-41229
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 41229 754476-41229
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EYE WASH STATION. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EYE WASH STATION. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41229 2267-41229-ND 754476-41229
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 41229
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details