Brady Corporation First Aid Sign 41226

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41226 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41226
First Aid Sign 41226
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41226-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41226-ND
Signs, Nameplates, Posters 2267-41226-ND
B555 10X14 GRN/WHT EYE WASH

B555 10X14 GRN/WHT EYE WASH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EYE WASH - 41226 - 754476-41226 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EYE WASH - 41226
754476-41226
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EYE WASH - 41226 754476-41226
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41226 2267-41226-ND 754476-41226
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EYE WASH - 41226
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details