Brady Corporation First Aid Sign 41221

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41221 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41221
First Aid Sign 41221
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41221-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41221-ND
Signs, Nameplates, Posters 2267-41221-ND
B555 10X14 RED/BLK/WHT

B555 10X14 RED/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41221 - 754476-41221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41221
754476-41221
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41221 754476-41221
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady breathing apparatus sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: EMERGENCY BREATHING APPARATUS INSIDE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady breathing apparatus sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: EMERGENCY BREATHING APPARATUS INSIDE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41221 2267-41221-ND 754476-41221
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41221
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details