Brady Corporation First Aid Sign 41220

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41220 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41220
First Aid Sign 41220
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41220-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41220-ND
Signs, Nameplates, Posters 2267-41220-ND
B555 7X10 RED/BLK/WHT

B555 7X10 RED/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41220 - 754476-41220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41220
754476-41220
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41220 754476-41220
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: EMERGENCY BREATHING APPARATUS INSIDE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: EMERGENCY BREATHING APPARATUS INSIDE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41220 2267-41220-ND 754476-41220
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 41220
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details