Brady Corporation First Aid Sign 41210

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41210 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41210
First Aid Sign 41210
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41210-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41210-ND
Signs, Nameplates, Posters 2267-41210-ND
B555 10X7 GRN/BLK/WHT

B555 10X7 GRN/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: SAFETY FIRST AID STATION - 41210 - 754476-41210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: SAFETY FIRST AID STATION - 41210
754476-41210
Brady B-555 Aluminum Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: SAFETY FIRST AID STATION - 41210 754476-41210
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST AID STATION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST AID STATION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41210 2267-41210-ND 754476-41210
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: SAFETY FIRST AID STATION - 41210
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details