Brady Corporation First Aid Sign 41209

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41209 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41209
First Aid Sign 41209
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41209-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41209-ND
Signs, Nameplates, Posters 2267-41209-ND
B555 14X10 GRN/BLK/WHT SAFETY FI

B555 14X10 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 14 in Height - TEXT: SAFETY FIRST AID KIT - 41209 - 754476-41209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 14 in Height - TEXT: SAFETY FIRST AID KIT - 41209
754476-41209
Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 14 in Height - TEXT: SAFETY FIRST AID KIT - 41209 754476-41209
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST AID KIT. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST AID KIT. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41209 2267-41209-ND 754476-41209
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 14 in Height - TEXT: SAFETY FIRST AID KIT - 41209
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details