Brady Corporation First Aid Sign 41202

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41202 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41202
First Aid Sign 41202
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 41202 - 754476-41202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 41202
754476-41202
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 41202 754476-41202
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41202 754476-41202
Product Name First Aid Sign Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 41202
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 3.54 inches (90 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details