Brady Corporation First Aid Sign 41198

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 41198 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
41198
First Aid Sign 41198
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 41198 - 754476-41198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 41198
754476-41198
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 41198 754476-41198
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: NOTICE BREATHING AIR EMERGENCY USE ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: NOTICE BREATHING AIR EMERGENCY USE ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41198 754476-41198
Product Name First Aid Sign Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 41198
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768020-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Safety Labels - 2325511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details