Brady Corporation Eye Protection Sign 41177

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 41177 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
41177
Eye Protection Sign 41177
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41177-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41177-ND
Signs, Nameplates, Posters 2267-41177-ND
B555 10X14 RED/BLK/WHT DANGER

B555 10X14 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 41177 - 754476-41177 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 41177
754476-41177
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 41177 754476-41177
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41177 2267-41177-ND 754476-41177
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 41177
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details