Brady Corporation Eye Protection Sign 41170

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 41170 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
41170
Eye Protection Sign 41170
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41170-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41170-ND
Signs, Nameplates, Posters 2267-41170-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41170 - 754476-41170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41170
754476-41170
Brady B-555 Aluminum Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41170 754476-41170
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady arc flash sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This arc flash sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.242 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady arc flash sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This arc flash sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.242 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41170 2267-41170-ND 754476-41170
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41170
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 3655697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details