R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady buried cable or line sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE CABLE BURIED HERE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 41134 | 2267-41134-ND | 754476-41134 |
| Product Name | Electrical Hazard Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Buried Cable or Line Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE CABLE BURIED HERE - 41134 |
| Materials of Construction | Metal | Metal | Metal; Aluminum |