Brady Corporation Door Sign 41124

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41124 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41124
Door Sign 41124
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41124-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41124-ND
Signs, Nameplates, Posters 2267-41124-ND
B555 7X10 BLK/WHT TORNADO SHELTE

B555 7X10 BLK/WHT TORNADO SHELTE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 41124 - 754476-41124 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 41124
754476-41124
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 41124 754476-41124
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: TORNADO SHELTER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: TORNADO SHELTER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41124 2267-41124-ND 754476-41124
Product Name Door Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 41124
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details