Brady Corporation Door Sign 41117

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41117 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41117
Door Sign 41117
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41117-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41117-ND
Signs, Nameplates, Posters 2267-41117-ND
B555 10X14 BLK/WHT

B555 10X14 BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP DOOR CLOSED AT ALL TIMES - 41117 - 754476-41117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP DOOR CLOSED AT ALL TIMES - 41117
754476-41117
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP DOOR CLOSED AT ALL TIMES - 41117 754476-41117
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: KEEP DOOR CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: KEEP DOOR CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41117 2267-41117-ND 754476-41117
Product Name Door Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP DOOR CLOSED AT ALL TIMES - 41117
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details