Brady Corporation Door Sign 41110

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41110 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41110
Door Sign 41110
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41110-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41110-ND
Signs, Nameplates, Posters 2267-41110-ND
B555 10X14 BLK/ORG

B555 10X14 BLK/ORG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41110 - 754476-41110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41110
754476-41110
Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41110 754476-41110
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41110 2267-41110-ND 754476-41110
Product Name Door Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41110
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details