Brady Corporation Door Sign 41109

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41109 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41109
Door Sign 41109
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41109-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41109-ND
Signs, Nameplates, Posters 2267-41109-ND
B555 7X10 BLK/ORG WARNING

B555 7X10 BLK/ORG WARNING

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41109 - 754476-41109 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41109
754476-41109
Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41109 754476-41109
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41109 2267-41109-ND 754476-41109
Product Name Door Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: WARNING SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41109
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details