Brady Corporation Admittance Sign 41106

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 41106 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
41106
Admittance Sign 41106
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41106-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41106-ND
Signs, Nameplates, Posters 2267-41106-ND
B555 10X14 BLU/BLK/WHT

B555 10X14 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41106 - 754476-41106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41106
754476-41106
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41106 754476-41106
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41106 2267-41106-ND 754476-41106
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE SECURITY ALARM WILL SOUND IF DOOR IS OPENED - 41106
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details