Brady Corporation Door Sign 41099

Description
Door Sign
Description
Door Sign

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41099 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41099
Door Sign 41099
Door Sign

Door Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - 41099 - 754476-41099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - 41099
754476-41099
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - 41099 754476-41099
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency exit & safe pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: KEEP EVERYTHING AWAY FROM THIS FIRE DOOR SO THAT IT IS READY FOR INSTANT USE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency exit & safe pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: KEEP EVERYTHING AWAY FROM THIS FIRE DOOR SO THAT IT IS READY FOR INSTANT USE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 41099 754476-41099
Product Name Door Sign Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - 41099
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details