Brady Corporation Door Sign 41098

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41098 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41098
Door Sign 41098
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41098-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41098-ND
Signs, Nameplates, Posters 2267-41098-ND
B555 10X14 BLU/BLK/WHT

B555 10X14 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE DOOR ALARMED OPEN ONLY FOR EMERGENCY EXIT - 41098 - 754476-41098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE DOOR ALARMED OPEN ONLY FOR EMERGENCY EXIT - 41098
754476-41098
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE DOOR ALARMED OPEN ONLY FOR EMERGENCY EXIT - 41098 754476-41098
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOTICE DOOR ALARMED OPEN ONLY FOR EMERGENCY EXIT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOTICE DOOR ALARMED OPEN ONLY FOR EMERGENCY EXIT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41098 2267-41098-ND 754476-41098
Product Name Door Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE DOOR ALARMED OPEN ONLY FOR EMERGENCY EXIT - 41098
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 1811504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Aed
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
View Details
Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details