Brady Corporation Exit & Directional Sign 41059

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 41059 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
41059
Exit & Directional Sign 41059
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41059-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41059-ND
Signs, Nameplates, Posters 2267-41059-ND
B555 7X10 RED/WHT

B555 7X10 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: FIRE EXIT - 41059 - 754476-41059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: FIRE EXIT - 41059
754476-41059
Brady Bradyglo B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: FIRE EXIT - 41059 754476-41059
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: FIRE EXIT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: FIRE EXIT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41059 2267-41059-ND 754476-41059
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: FIRE EXIT - 41059
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details