Brady Corporation Door Sign 41047

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 41047 - Brady Corporation
Milwaukee, WI, USA
Door Sign
41047
Door Sign 41047
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41047-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41047-ND
Signs, Nameplates, Posters 2267-41047-ND
B555 7X10 RED/WHT

B555 7X10 RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 41047 - 754476-41047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 41047
754476-41047
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 41047 754476-41047
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: EMERGENCY EXIT ONLY ALARM WILL SOUND. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: EMERGENCY EXIT ONLY ALARM WILL SOUND. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41047 2267-41047-ND 754476-41047
Product Name Door Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 41047
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details