Brady Corporation Exit & Directional Sign 41046

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 41046 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
41046
Exit & Directional Sign 41046
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41046-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41046-ND
Signs, Nameplates, Posters 2267-41046-ND
B555 10X14 RED/WHT EMERGENCY EXI

B555 10X14 RED/WHT EMERGENCY EXI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 41046 - 754476-41046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 41046
754476-41046
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 41046 754476-41046
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41046 2267-41046-ND 754476-41046
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 41046
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878891-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details