Brady Corporation
Directional Sign
41036
Description
Directional Sign
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Directional Sign
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
41036 |
2267-41036-ND |
|
Product Name
|
Directional Sign |
Signs, Nameplates, Posters |
|
Materials of Construction
|
Metal
|
Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Plastic / Film
Features
Adhesive Backed
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details
Safety / Warning Type
Anti-static
Materials of Construction
Plastic / Film; Vinyl
Features
Adhesive Backed
View Details