Brady Corporation Directional Sign 41032

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 41032 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
41032
Directional Sign 41032
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41032-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41032-ND
Signs, Nameplates, Posters 2267-41032-ND
B555 10X14 WHT/BLK

B555 10X14 WHT/BLK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 41032 - 754476-41032 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 41032
754476-41032
Brady B-555 Aluminum Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 41032 754476-41032
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: ONE WAY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: ONE WAY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41032 2267-41032-ND 754476-41032
Product Name Directional Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 41032
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details