Brady Corporation Directional Sign 41030

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 41030 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
41030
Directional Sign 41030
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41030-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41030-ND
Signs, Nameplates, Posters 2267-41030-ND
B555 10X14 WHT/BLK

B555 10X14 WHT/BLK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: OFFICE - 41030 - 754476-41030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: OFFICE - 41030
754476-41030
Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: OFFICE - 41030 754476-41030
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41030 2267-41030-ND 754476-41030
Product Name Directional Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: OFFICE - 41030
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details