Brady Corporation Exit & Directional Sign 41018

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 41018 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
41018
Exit & Directional Sign 41018
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41018-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41018-ND
Signs, Nameplates, Posters 2267-41018-ND
B555 10X14 WHT/BLK

B555 10X14 WHT/BLK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Black Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 41018 - 754476-41018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Black Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 41018
754476-41018
Brady B-555 Aluminum Rectangle Black Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 41018 754476-41018
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41018 2267-41018-ND 754476-41018
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Black Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 41018
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details