Brady Corporation Recycle & Environment Sign 41008

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 41008 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
41008
Recycle & Environment Sign 41008
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41008-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41008-ND
Signs, Nameplates, Posters 2267-41008-ND
RECYCLE & ENVIRONMENT SIGN

RECYCLE & ENVIRONMENT SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 41008 - 754476-41008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 41008
754476-41008
Brady B-555 Aluminum Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 41008 754476-41008
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady turn out lights sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This turn out lights sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady turn out lights sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This turn out lights sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41008 2267-41008-ND 754476-41008
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 41008
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details