Brady Corporation Admittance Sign 40996

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40996 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40996
Admittance Sign 40996
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40996-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40996-ND
Signs, Nameplates, Posters 2267-40996-ND
B555 14X10 RED/BLK/WHT DANGER

B555 14X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 40996 - 754476-40996 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 40996
754476-40996
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 40996 754476-40996
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER CONFINED SPACE HAZARDOUS ATMOSPHERE ENTRY BY PERMIT ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER CONFINED SPACE HAZARDOUS ATMOSPHERE ENTRY BY PERMIT ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40996 2267-40996-ND 754476-40996
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - 40996
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details