Brady Corporation Admittance Sign 40994

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40994 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40994
Admittance Sign 40994
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40994-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40994-ND
Signs, Nameplates, Posters 2267-40994-ND
B555 10X14 RED/BLK/WHT DANGER CO

B555 10X14 RED/BLK/WHT DANGER CO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 40994 - 754476-40994 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 40994
754476-40994
Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 40994 754476-40994
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: DANGER CONFINED SPACE HAZARDOUS ATMOSPHERE CHECK OXYGEN LEVEL BEFORE AND DURING ENTRY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: DANGER CONFINED SPACE HAZARDOUS ATMOSPHERE CHECK OXYGEN LEVEL BEFORE AND DURING ENTRY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40994 2267-40994-ND 754476-40994
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 40994
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details