Brady Corporation Confined Space Sign 40984

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 40984 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
40984
Confined Space Sign 40984
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 40984 - 754473-40984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 40984
754473-40984
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 40984 754473-40984
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION SAFETY BELT AND A LIFELINE REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION SAFETY BELT AND A LIFELINE REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 40984 754473-40984
Product Name Confined Space Sign Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 40984
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details