Brady Corporation Confined Space Sign 40973

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 40973 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
40973
Confined Space Sign 40973
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 40973 - 754476-40973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 40973
754476-40973
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 40973 754476-40973
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 40973 754476-40973
Product Name Confined Space Sign Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 40973
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details